EN
  • EN
  • DE

RC65T-200RFI

Part No RC65T-200RFI
Manufacturer TT Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087761-RC65T-200RFI
Categories OEM Parts(O-R)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC65T-200RFI CAD Model

Description

The RC65T-200RFI is a precision metal film resistor manufactured by TT Electronics. This resistor is designed for applications requiring high stability, low tolerance, and excellent temperature coefficient of resistance (TCR). The RC65T series is known for its reliability and performance in demanding environments.

Applications

  • Precision Instrumentation: Use in test and measurement equipment requiring stable and accurate resistance values.
  • Medical Equipment: Applications where high reliability and low tolerance are critical, such as patient monitoring devices.
  • Audio Equipment: In audio amplifiers and signal processing circuits where low noise and high precision are required.
  • Industrial Controls: Feedback resistors in control loops and precision voltage dividers.
  • Aerospace and Defense: Applications requiring high reliability and stability under extreme environmental conditions.

Features

  • High Precision: Offers tight tolerance resistance values (e.g., ±0.1% or ±0.05%).
  • Low Temperature Coefficient of Resistance (TCR): Provides excellent resistance stability over a wide temperature range.
  • Metal Film Construction: Ensures high stability and low noise.
  • Flameproof Coating: Provides added safety and protection.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Accurate Resistance: Ensures precise circuit performance and minimizes errors.
  • Stable Performance: Maintains resistance value over temperature variations, enhancing reliability.
  • Low Noise: Minimizes noise contribution in sensitive electronic circuits.
  • Long Lifespan: High-quality materials and construction ensure a long operating life.
  • Safe Operation: Flameproof coating provides added safety in case of overload conditions.

Technical Specifications

Specific technical specifications for the RC65T-200RFI include:

  • Resistance Value: 200 Ohms
  • Tolerance: Typically ±1% or better (consult datasheet for exact tolerance)
  • Temperature Coefficient of Resistance (TCR): Typically ±25 ppm/°C or ±50 ppm/°C (consult datasheet for exact TCR)
  • Power Rating: Typically 0.25W or 0.5W (consult datasheet for exact power rating)
  • Operating Temperature Range: -55°C to +155°C
  • Package Type: Axial leaded
  • Film Type: Metal Film

Always refer to the official TT Electronics RC65T datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess