EN
  • EN
  • DE

BCF10-Q20L60-AP4X

Part No BCF10-Q20L60-AP4X
Manufacturer TURCK
Catalog OEM Parts (A - B)
Description BCF10-Q20L60-AP4X; M2504028
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1058202-BCF10-Q20L60-AP4X
Categories OEM Parts(A-B)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCF10-Q20L60-AP4X CAD Model

Description

The BCF10-Q20L60-AP4X is a capacitive proximity sensor manufactured by TURCK. It's designed for non-contact detection of objects and materials. This particular model is part of the BCF series known for its robust construction and reliable performance in industrial environments.

Applications:

  • Level detection: Monitoring fill levels of liquids, powders, and granular materials in tanks and containers.
  • Object counting: Counting products on a conveyor belt or parts in a machine.
  • Position detection: Determining the presence or position of objects in a process.
  • Material detection: Identifying different materials based on their dielectric properties.
  • Presence detection: Ensuring parts are present before a process can continue.

Features:

  • Capacitive sensing: Detects a wide range of materials, including metals, plastics, liquids, and powders.
  • Non-contact detection: Eliminates wear and tear associated with mechanical switches.
  • Adjustable sensitivity: Allows for fine-tuning the detection range to specific applications.
  • Robust housing: Provides protection against harsh industrial environments.
  • IP67 Protection: Offers protection against dust and water immersion.
  • Flush mountable: Can be mounted flush with a surface for seamless integration.

Benefits:

  • Increased reliability: Non-contact sensing eliminates mechanical failures, reducing downtime and maintenance costs.
  • Improved efficiency: Accurate and reliable detection ensures smooth operation of automated processes.
  • Reduced maintenance costs: Durable construction and non-contact sensing minimize maintenance requirements.
  • Versatile application: Detects a wide range of materials, making it suitable for diverse applications.
  • Easy installation: Standard mounting options and wiring connections simplify installation.

Additional Details:

The BCF10-Q20L60-AP4X features a sensing range of up to 20mm. It operates on a DC voltage. The output is PNP normally open. The housing material is typically a durable plastic or metal, depending on the specific model. The Q20 refers to the body size, which is generally a standard M30 threaded barrel. The L60 indicates the housing length. The AP4X specifies the output type and connector type, which is typically an M12 connector.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess