EN
  • EN
  • DE

BS 5133-0

Part No BS 5133-0
Manufacturer TURCK
Catalog Circular Connectors
Description M8 threaded Connection, 3 Pins, Screw terminal Wire Termination, Plastic Housing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 4 A
Gender Female
Number of Contacts 3
RoHS Compliant
Win Source Part Number 963501-BS 5133-0
Categories Circular Connectors
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BS 5133-0 CAD Model

Description

The 963501-BS 5133-0 female circular connector by TURCK is a reliable and durable connector that can handle various applications.

  • Contacts: 3
  • Current Rating: 4 A
  • RoHS Compliant: Yes

You May Also Be Interested in

Amphenol Aerospace Operations
JT 6C 6#22D SKT PLUG
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 23P SILV SLDR CUP / 23 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 6P GOLD SLDR CUP / 6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $34.9254
Hirose Electric Co Ltd
CONN PLUG HSG MALE 12POS INLINE / 12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Strain Relief
Lowest to $6.0147
Amphenol Industrial Operations
CONN PLUG MALE 2P SILV SLDR CUP / 2 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $36.5243
TE Connectivity
Conn Circular M 4 POS Crimp ST Panel Mount 4 Terminal 1 Port
Need more? Email Us
ITT Cannon, LLC
CONN PLUG 1 POS STRAIGHT W/PINS
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 47P SOLDER CUP / 47 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol Industrial Operations
10-40450-12 / Connector Gasket, Seal 12, 12S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess