EN
  • EN
  • DE

LRS510-10-69-2UPN8-H1141

Part No LRS510-10-69-2UPN8-H1141
Manufacturer TURCK
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089111-LRS510-10-69-2UPN8-H1141
Categories OEM Parts(J-L)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRS510-10-69-2UPN8-H1141 CAD Model

Description

The TURCK LRS510-10-69-2UPN8-H1141 is a compact and robust inductive linear position sensor designed for precise and reliable position detection in a variety of industrial automation applications. This sensor provides continuous, non-contact measurement, making it ideal for environments where wear and tear are concerns.

Applications:

  • Hydraulic cylinder position feedback: Providing accurate position data for controlling hydraulic actuators.
  • Valve position monitoring: Ensuring correct valve operation and providing feedback for automated systems.
  • Robotics: Offering precise joint position feedback for robotic arms and manipulators.
  • Packaging machinery: Detecting the position of moving parts in packaging equipment to ensure synchronized operation.
  • Material handling systems: Monitoring the position of conveyors, elevators, and other material handling equipment.

Features:

  • Non-contact measurement: Eliminates wear and tear, ensuring long-term reliability.
  • High resolution: Provides accurate and precise position data.
  • Robust housing: Withstands harsh industrial environments.
  • Analog output: Simplifies integration with existing control systems.
  • Compact design: Allows for installation in space-constrained applications.

Benefits:

  • Increased machine uptime: Due to the non-contact measurement principle, the sensor is less susceptible to wear and tear, leading to reduced maintenance and downtime.
  • Improved process control: The high resolution and accuracy of the sensor enable precise control of machinery and processes.
  • Reduced operating costs: The sensor's robustness and long lifespan contribute to lower overall operating costs.
  • Simplified integration: The analog output and compact design make the sensor easy to integrate into existing systems.
  • Enhanced safety: Accurate position monitoring can help prevent accidents and ensure safe operation of machinery.

Additional Details:

The LRS510 series sensors are known for their durability and resistance to vibration, shock, and electromagnetic interference. They are typically powered by a DC voltage source and provide a linear analog output signal proportional to the measured position. The specific sensing range of this model (LRS510-10-69-2UPN8-H1141) is likely 10mm, with the housing being a 69mm length. The -2UPN8 indicates a specific connector type and pinout configuration. The H1141 likely indicates a specific cable length or material. It is designed for use in demanding industrial environments with a wide temperature range.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess