EN
  • EN
  • DE

RSM 34-6M/S4000

Part No RSM 34-6M/S4000
Manufacturer TURCK
Catalog OEM Parts (O - R)
Description Turck, RSM 34-6M/S4000 (U-32558)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089086-RSM 34-6M/S4000
Categories OEM Parts(O-R)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RSM 34-6M/S4000 CAD Model

Description

The RSM 34-6M/S4000 is a sensor cable assembly manufactured by TURCK, a global leader in industrial connectivity and automation solutions. This cable is designed to provide a robust and reliable connection between sensors and control systems in demanding industrial environments.

Applications:

  • Factory Automation: Connecting sensors and actuators to programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other control devices in automated manufacturing processes.
  • Robotics: Providing reliable connections for sensors and actuators used in robotic arms, automated guided vehicles (AGVs), and other robotic systems.
  • Material Handling: Connecting sensors for detecting position, presence, and other parameters in conveyor systems, automated storage and retrieval systems (AS/RS), and other material handling equipment.
  • Machine Tool Industry: Providing secure sensor and actuator connections in CNC machines, milling machines, lathes, and other machine tools.
  • Packaging Machinery: Connecting sensors for detecting product presence, label verification, and other functions in packaging equipment.

Features:

  • 6 Meter Length: Offers a generous cable length for connecting sensors and control systems that are located a significant distance apart.
  • RSM Connector: Features an RSM (Receptacle, Shielded, Male) connector on one end for connecting to a sensor or actuator with a compatible female connector.
  • S4000 Designation: Likely refers to a specific connector type or wiring configuration on the other end of the cable, possibly a potted connector for increased environmental protection.
  • 34 Designation: Indicates a 4-pole connector.
  • Shielded Cable: Provides protection against electromagnetic interference (EMI) to ensure reliable signal transmission in noisy industrial environments.

Benefits:

  • Reliable Connection: The high-quality connectors and shielded cable ensure a secure and reliable electrical connection, minimizing the risk of signal loss or intermittent failures.
  • Durable Construction: The robust cable jacket and rugged connectors provide excellent resistance to physical damage, chemical exposure, and extreme temperatures, extending the cable's service life.
  • Reduced Downtime: The reliable connection and durable construction help to minimize downtime and maintenance costs associated with cable failures.
  • Easy Installation: The pre-assembled cable simplifies installation, reducing labor costs and minimizing the risk of wiring errors.
  • Improved System Performance: The shielded cable minimizes electromagnetic interference (EMI), ensuring accurate and consistent signal transmission.

Additional Details:

The RSM 34-6M/S4000 cable is designed to meet the demanding requirements of industrial automation applications. The RSM connector is typically an M12 connector, a widely used standard in industrial environments. The cable is likely made with a durable PUR (polyurethane) or PVC (polyvinyl chloride) cable jacket for resistance to abrasion, chemicals, and oil. The S4000 designation likely indicates a specific wiring configuration or connector type designed for industrial applications. When selecting a sensor cable, it's important to consider the specific requirements of the application, including cable length, connector type, environmental conditions, and signal requirements.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess