EN
  • EN
  • DE

2461-001-X7V0-102PLF

Part No 2461-001-X7V0-102PLF
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 1000PF 100V AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1000 pF
Tolerance 0%, +100%
Voltage - Rated 100V
Current 20 A
Temperature Range - Operating -55°C ~ 125°C
Temperature Coefficient X7V
Mounting Type Chassis Mount
Case / Package Axial, Shoulder
Size / Dimension 0.165" Dia x 0.165" L (4.19mm x 4.19mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527264-2461-001-X7V0-102PLF
Ultra Librarian 3D Model Ultra Librarian 2461-001-X7V0-102PLF CAD Model

Description

N

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 5000PF 500V AXIAL
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 0.22UF 20% 50V 1806
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 10000PF 100V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 2200PF 50V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 2200PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 47PF 20% 100V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 0.047UF 50V 0805
Lowest to $0.4580
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 200V AXIAL
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 1000PF 20% 50V 0805
Lowest to $0.2010

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess