EN
  • EN
  • DE

CER0243B

Part No CER0243B
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Ceramic Filters
Description CER FILTER 1.8425GHZ BAND PASS / 1.8425GHz Center Band Pass Ceramic Filter 75 MHz Monoblock, 2 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Tusonix a Subsidiary of CTS Electronic Components
Series Monoblock LR
Package Tape & Reel
Product Status Active
Frequency 1.8425GHz Center
Bandwidth 75 MHz
Insertion Loss 2.1dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case Monoblock, 2 PC Pad
Height (Max) 0.191" (4.85mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 866328-CER0243B
Ultra Librarian 3D Model Ultra Librarian CER0243B CAD Model

Description

The 866328-CER0243B is a ceramic filter from the Monoblock LR series.

  • Product: 866328-CER0243B
  • Series: Monoblock LR
  • Application: Filters
  • Frequency: 1.8425GHz center
  • Filter Type: Band Pass
  • Insertion Loss: 2.1dB
  • Height: 0.191" (4.85mm)
  • Mounting: Surface Mount
  • Package: Tape and Reel
  • Standard Package: 100 pcs
  • Manufacturer: Tusonix, a subsidiary of CTS Electronic Components
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8543.70.9860

You May Also Be Interested in

Mini-Circuits
LTCC HIGH PASS FILTER, 950 - 320
Lowest to $6.5148
Mini-Circuits
LTCC HIGH PASS FILTER, 2200 - 60
Lowest to $5.0427
Mini-Circuits
LTCC BAND PASS FILTER, 2920 - 31
Lowest to $8.4381
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 3700 - 45
Lowest to $7.9173
Mini-Circuits
LTCC BAND PASS FILTER, 2800 - 34
Lowest to $11.8762
Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 1.7475GHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC HIGH PASS FILTER, 6300 - 15
Lowest to $4.3469

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9808 $65.8848
13+ $9.0099 $117.1287
20+ $8.7285 $174.5700
28+ $8.4469 $236.5132
36+ $8.1653 $293.9508
48+ $7.3206 $351.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess