EN
  • EN
  • DE

RTS1400003

Part No RTS1400003
Manufacturer TXC CORPORATION
Catalog OEM Parts (O - R)
Description Rtc 32.768KHZ, 3.8PPM(0-50DEGC), 5PPM(-30--70DEGC), 1.6-5.5V, SOP-14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089382-RTS1400003
Categories OEM Parts(O-R)
Manufacturer TXC CORPORATION
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTS1400003 CAD Model

Description

The TXC CORPORATION RTS1400003 is a surface-mount crystal resonator, commonly used for frequency control in various electronic circuits. These crystal resonators provide a stable and accurate frequency source, essential for the reliable operation of microcontrollers, communication devices, and other digital systems.

Applications:

  • Microcontrollers: Provides the clock signal for microcontrollers to execute instructions.
  • Communication Devices: Used in wireless transceivers, such as Bluetooth and Wi-Fi modules, to generate the carrier frequency.
  • Real-Time Clocks (RTC): Acts as the timekeeping element in RTC circuits.
  • Consumer Electronics: Employed in devices like remote controls, digital cameras, and audio players.
  • Industrial Control Systems: Provides stable timing signals for process control and automation equipment.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • High Frequency Stability: Maintains a consistent oscillation frequency over a wide range of operating conditions.
  • Compact Size: Small form factor allows for space-saving designs.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits:

  • Accurate Frequency Control: Ensures precise timing in electronic circuits.
  • Reliable Performance: Offers stable and consistent operation.
  • Easy Integration: Compatible with standard SMT assembly processes.
  • Environmental Compliance: Meets RoHS standards for environmental safety.
  • Long-Term Stability: Maintains frequency accuracy over extended periods.

Additional Details:

The RTS1400003 typically operates at a specific frequency, such as 16 MHz or 24 MHz, depending on the application requirements. It is packaged in a ceramic case for environmental protection and durability. The crystal resonator requires external capacitors for optimal performance, and the values of these capacitors are typically specified in the product datasheet.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Essentra Components
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,867 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess