EN
  • EN
  • DE

1-1623920-3

Part No 1-1623920-3
Manufacturer Tyco Electronics
Catalog Trimmer Potentiometers
Description SMD ECONOMY TRIMMERS SERIES 3142
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Tyco Electronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814788-1-1623920-3
Ultra Librarian 3D Model Ultra Librarian 1-1623920-3 CAD Model

Description

The 1-1623920-3 is a trimmer potentiometer manufactured by Tyco Electronics (now TE Connectivity). Trimmer potentiometers are small, adjustable resistors used to fine-tune circuits. They are designed for infrequent adjustments and are typically mounted directly on a printed circuit board (PCB).

Applications

  • Calibration circuits: Used to calibrate sensors, amplifiers, and other electronic circuits.
  • Offset voltage adjustment: Allows for precise adjustment of offset voltages in operational amplifiers.
  • Gain adjustment: Used to fine-tune the gain of amplifier circuits.
  • Frequency adjustment: Can be used in oscillator circuits to adjust the output frequency.
  • LCD contrast adjustment: Adjusting LCD screen contrast.

Features

  • Adjustable resistance: Allows for precise adjustment of resistance within a specified range.
  • Small size: Compact design for easy integration into PCBs.
  • Through-hole or surface-mount options: Available in different mounting styles to suit various PCB designs.
  • Various resistance ranges: Offered in a variety of resistance values to meet different circuit requirements.
  • Sealed or unsealed options: Available in sealed versions for protection against dust and moisture.

Benefits

  • Precise adjustment: Enables fine-tuning of circuits for optimal performance.
  • Versatile application: Can be used in a wide range of electronic circuits.
  • Cost-effective: Provides a low-cost solution for circuit adjustment.
  • Easy to use: Simple to adjust with a screwdriver or similar tool.
  • Improved circuit performance: Allows for optimization of circuit parameters, leading to improved performance.

Additional Details

The 1-1623920-3 likely has a specific resistance value, tolerance, and power rating. These details are crucial for selecting the appropriate trimmer potentiometer for a given application. The adjustment mechanism can be either single-turn or multi-turn, with multi-turn trimmers offering finer adjustment resolution. Datasheets from TE Connectivity provide detailed information on these specifications.

You May Also Be Interested in

Vishay
TRIMMER 50K OHM 0.5W PC PIN TOP
Lowest to $4.2423
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 2M OHM 0.08W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.25W J LEAD SIDE
Need more? Email Us
Vishay
TRIMMER 10 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.25W GW TOP ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20KOHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 500 OHM 0.25W PC PIN TOP
Lowest to $5.9106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8124 $60.9300
175+ $0.6666 $116.6550
270+ $0.6458 $174.3660
370+ $0.6249 $231.2130
480+ $0.6041 $289.9680
640+ $0.5416 $346.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess