EN
  • EN
  • DE
  • IT

SARA-R412M-02B-01

Part No SARA-R412M-02B-01
Manufacturer U-blox
Catalog RF Transceiver Modules
Description RX TXRX MOD CELL MT/NB1 AND 2G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features Cellular 4G LTE CAT M1/NB-IoT Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, Castellation Surface Mount
Manufacturer U-blox
Series SARA-R4
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 96-SMD Module
Family Name SARA‑R412
MSL Level 4 (72 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number SARA-M412M-02B-01, 672-SARA-R412M-02BCT-ND, 672-SARA-R412M-02B-01TR, SARA-R412M-02B, 672-SARA-R412M-02BDKR-ND, 672-SARA-R412M-02B-00CT-ND, 672-SARA-R412M-02B-00DKR-ND, 672-SARA-R412M-02BTR-ND, 672-SARA-R412M-02BTR, 672-SARA-R412M-02B-01DKR, 672-SARA-R412M-02BCT, 672-SARA-R412M-02B-01CT, 672-SARA-R412M-02BDKR, 672-SARA-R412M-02B-00TR-ND, SARA-R412M-02B-03, SARA-R412M-02B-02, SARA-R412M-02B-00
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931484-SARA-R412M-02B-01
Ultra Librarian 3D Model Ultra Librarian SARA-R412M-02B-01 CAD Model

Description

U-blox SARA-R412M-02B-01 Cellular 4G LTE CAT M1/NB-IoT Transceiver Module is a high-quality RF/IF and RFID product that provides cellular connectivity for electronic devices.

  • Temperature Range: -40°C to 85°C
  • Package: 96-SMD Module
  • Mounting: surface
  • Series: SARA-R4
  • Supply and Demand Status: balanced
  • Quantity per Package: 250
  • Estimated Production Lead Time: 25 weeks
  • REACH: not affected
  • HTSUS Code: 8517.62.0090
  • Other part numbers: SARA-M412M-02B-01, 672-SARA-R412M-02BCT-ND, 672-SARA-R412M-02B-01TR, SARA-R412M-02B, 672-SARA-R412M-02BDKR-ND, 672-SARA-R412M-02B-00CT-ND, 672-SARA-R412M-02B-00DKR-ND, 672-SARA-R412M-02BTR-ND, 672-SARA-R412M-02BTR, 672-SARA-R412M-02B-01DKR, 672-SARA-R412M-02BCT, 672-SARA-R412M-02B-01CT, 672-SARA-R412M-02BDKR, 672-SARA-R412M-02B-00TR-ND, SARA-R412M-02B-03, SARA-R412M-02B-02, SARA-R412M-02B-00.

You May Also Be Interested in

U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess