EN
  • EN
  • DE

SARA-N211-02X-02

Part No SARA-N211-02X-02
Manufacturer U-blox
Catalog RF Transceiver Modules
Description RX TXRX MODULE CELL CAST IOT SMD / Cellular 4G LTE CAT NB-IoT Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr U-Blox
Series SARA-N2
Package Tape & Reel (TR)
RF Family/Standard Cellular
Protocol 4G LTE CAT NB-IoT
Modulation BPSK, QPSK
Frequency 703MHz ~ 960MHz
Data Rate 31.25kbps
Power - Output 23dBm
Sensitivity -135dBm
Serial Interfaces GPIO, UART
Antenna Type Antenna Not Included, Castellation
Voltage - Supply 3.1V ~ 4V
Current - Receiving 46mA
Current - Transmitting 220mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 96-SMD Module
Base Product Number SARA-N211
Other Names 672-SARA-N211-02X-02TR
Standard Package 250
MSL Level 4 (72 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235641-SARA-N211-02X-02
Ultra Librarian 3D Model Ultra Librarian SARA-N211-02X-02 CAD Model

Description

The SARA-N211-02X-02 is an electronic component that is designed for RF/IF and RFID applications. This component is part of the SARA-N2 series and is available under Win Source Part Number 1235641.

  • Frequency Range: 703MHz to 960MHz
  • Protocol: 4G LTE CAT NB-IoT
  • Data Rate: 31.25kbps
  • Power Output: 23dBm
  • Manufacturer: U-Blox

You May Also Be Interested in

Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Quectel
Linear IC
Lowest to $10.1866
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess