EN
  • EN
  • DE

QM3006D

Part No QM3006D
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285879-QM3006D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM3006D CAD Model

Description

The QM3006D is an N-Channel enhancement mode MOSFET from UBIQ Semiconductor, designed for a wide range of power switching applications. This MOSFET offers a balance of low on-resistance and gate charge, making it suitable for efficient power management in various electronic devices.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • LED backlighting
  • Motor control

Features:

  • Low on-resistance (RDS(on)) for efficient power conversion
  • Low gate charge (Qg) for fast switching speeds
  • Logic level gate drive for direct microcontroller interface
  • Avalanche rated for ruggedness and reliability
  • RoHS compliant for environmental responsibility

Benefits:

  • Improved energy efficiency due to low RDS(on), reducing power losses and heat generation.
  • Faster switching speeds, enabling higher frequency operation and smaller component sizes in power supplies.
  • Simplified gate drive circuitry, lowering system cost and complexity.
  • Enhanced system reliability and robustness under transient voltage conditions.
  • Compliance with environmental regulations, ensuring responsible product design.

Additional Details:

The QM3006D typically comes in a surface-mount package, allowing for compact PCB designs. Its low on-resistance minimizes conduction losses, contributing to higher overall system efficiency. The device's avalanche rating provides added protection against voltage spikes, improving the reliability of the application. The logic level gate drive capability allows the MOSFET to be directly driven by microcontrollers, simplifying the design of control circuits. Specific values for RDS(on), Qg, and other parameters can be found in the device's datasheet.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $8.1818
Intel
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $19.0076
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $0.9563
Broadcom Limited
Lowest to $1.5640
Broadcom Limited
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3788 $51.1380
325+ $0.3109 $101.0425
500+ $0.3011 $150.5500
690+ $0.2914 $201.0660
890+ $0.2817 $250.7130
1,190+ $0.2526 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,206 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess