EN
  • EN
  • DE

QM3022M6

Part No QM3022M6
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285905-QM3022M6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM3022M6 CAD Model

Description

The QM3022M6 is an N-Channel enhancement mode MOSFET manufactured by UBIQ Semiconductor. It is designed for efficient power management and high-speed switching applications. The device incorporates advanced trench technology to minimize on-resistance (RDS(on)) and gate charge (Qg), which results in improved efficiency and reduced power losses. Its robust construction and compact package make it a suitable choice for a variety of electronic systems.

Applications

  • DC-DC Converters: Used in voltage regulators and power supplies for various electronic devices.
  • Load Switching: Employed for controlling power to different loads in electronic circuits.
  • Power Management in Portable Devices: Found in smartphones, tablets, and laptops for efficient power distribution.
  • Motor Control: Utilized in driving small motors in applications such as fans and actuators.
  • LED Lighting: Incorporated in LED drivers for efficient and reliable lighting solutions.

Features

  • N-Channel Enhancement Mode: Facilitates simple gate drive circuitry and improved efficiency.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, thus enhancing overall efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Low Gate Charge (Qg): Decreases driving power requirements, leading to improved switching efficiency.
  • Compact Package: Allows for use in space-constrained applications.
  • RoHS Compliant: Ensures adherence to environmental regulations.

Benefits

  • Improved Efficiency: Low on-resistance and gate charge contribute to highly efficient power conversion.
  • Reduced Power Losses: Minimizes both conduction and switching losses, resulting in greater system efficiency.
  • Simplified Design: N-Channel configuration streamlines gate drive circuitry.
  • Compact Solution: Small package size enables integration in densely populated circuit boards.
  • Reliable Operation: Robust design ensures stable and dependable performance.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDS): 30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 7A (dependent on package and thermal conditions)
  • On-Resistance (RDS(on) @ VGS=10V): 18 mΩ (typical)
  • Total Gate Charge (Qg): 10 nC (typical)
  • Operating Temperature Range: -55°C to +150°C

The QM3022M6 provides an optimal combination of high efficiency, minimal power dissipation, and a compact footprint. Its N-Channel configuration simplifies the gate drive design, and its low on-resistance and gate charge ensure efficient power conversion. With its robust design and broad operating temperature range, it is well-suited for a wide array of demanding applications. From DC-DC converters to LED lighting, the QM3022M6 offers a reliable and efficient solution.

You May Also Be Interested in

AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess