EN
  • EN
  • DE

UM61512AM-25

Part No UM61512AM-25
Manufacturer UMC Corporation
Catalog Electronic Wholesale
Description 64K X 8 BIT HIGH SPEED CMOS SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UMC Corporation
Win Source Part Number 1277194-UM61512AM-25
Manufacturer Homepage www.umc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UM61512AM-25 CAD Model

Description

The UM61512AM-25 is a high-speed, low-power static RAM (SRAM) manufactured by UMC Corporation. It is organized as 131,072 words by 8 bits, providing a total memory capacity of 1 Mbit. This SRAM is designed for applications requiring fast access times and low power consumption.

Applications

  • Buffer memory in data acquisition systems
  • Cache memory in embedded processors
  • Storage for frequently accessed data in industrial control systems
  • Memory for digital signal processing (DSP) applications
  • High-speed data logging

Features

  • High-Speed Access Time: 25 ns access time ensures rapid data retrieval and storage.
  • Low Power Consumption: Operates at low power levels, making it suitable for battery-powered and energy-efficient applications.
  • Single 5V Power Supply: Requires only a single 5V power supply for operation, simplifying system design.
  • TTL Compatible Inputs and Outputs: Enables easy interfacing with TTL logic devices.
  • Three-State Output: Allows for easy memory expansion and bus sharing.
  • Fully Static Operation: No clock or refresh required, simplifying control logic.
  • Operating Temperature: Supports a wide range of operating temperatures (typically 0°C to 70°C).

Benefits

  • Improved System Performance: The high-speed access time of 25ns significantly enhances the performance of memory-intensive applications.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices and reduces overall energy costs.
  • Simplified System Design: The single 5V power supply and TTL compatibility simplify the integration of the SRAM into various systems.
  • Increased Reliability: The fully static operation and three-state output enhance the reliability and stability of the memory system.
  • Cost-Effective Solution: Provides a balance of performance, power efficiency, and cost, making it a suitable choice for a wide range of applications.

Additional Details

The UM61512AM-25 is typically available in a 32-pin DIP or SOJ package. It uses standard CMOS technology to achieve its high-speed and low-power characteristics. The device is commonly used in applications where fast data access is critical, such as data acquisition, signal processing, and embedded control systems. Its simple interface and robust performance make it a reliable choice for memory storage needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Coilcraft
Lowest to $0.1042
Linear Technology
Lowest to $9.1303
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess