EN
  • EN
  • DE

UM61M256K-15

Part No UM61M256K-15
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Description DIP 28P Pulls
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102265-UM61M256K-15
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM61M256K-15 CAD Model

Description

The UM61M256K-15 is a 256K-bit static RAM (SRAM) manufactured by UMC Corporation. This SRAM is designed for applications that require moderate memory capacity with a balance of speed and power consumption. It finds use in a range of embedded systems and devices where quick data access is needed without excessive energy usage.

Applications:

  • Embedded Control Systems: Used in controllers and embedded processors needing local memory for data and code.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs) for storing control parameters.
  • Data Acquisition Systems: Employed as a memory buffer for data logging and temporary storage in data acquisition units.
  • Consumer Electronics: Integrated into various consumer devices, such as remote controls and small handheld gadgets, for settings and data storage.
  • Medical Devices: Utilized in portable medical equipment requiring reliable and low-power memory solutions.

Features:

  • 256K-bit Memory Capacity: Provides a moderate amount of storage for data and program code.
  • Moderate Access Time: Offers a balance between speed and power consumption.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • TTL Compatible Inputs and Outputs: Ensures easy interfacing with standard logic circuits.
  • Wide Operating Voltage Range: Adaptable to various system voltage requirements.

Benefits:

  • Sufficient Memory Capacity: Adequate storage for typical embedded applications.
  • Energy Efficient: Extends battery life in portable devices.
  • Easy Integration: TTL compatible I/O simplifies connections to other components.
  • Reliable Operation: Designed for stable performance in various environments.
  • Cost-Effective Solution: Provides a balance of performance and cost for memory requirements.

Additional Details:

The UM61M256K-15 is available in various package types such as DIP, SOIC, and TSOP. The operating temperature range typically spans from -40°C to +85°C. For specific electrical characteristics, including supply voltage, input/output voltage levels, and timing details, refer to the manufacturer's datasheet. Detailed specifications in the datasheet outline access times, power consumption under different operating conditions, and pin configurations.

This SRAM is designed to provide a reliable memory solution for systems where moderate performance and low power consumption are essential. Its integration into various applications ensures consistent and efficient operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess