EN
  • EN
  • DE

UT20763-00TS

Part No UT20763-00TS
Manufacturer Umec
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Umec
Win Source Part Number 396636-UT20763-00TS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT20763-00TS CAD Model

Description

The UT20763-00TS is a product manufactured by Umec. While specific detailed information about this particular part number is scarce, based on Umec's product range and capabilities, we can infer some potential characteristics and applications.

Umec is known for manufacturing various electronic components and assemblies. Therefore, the UT20763-00TS is likely a component or sub-assembly used in electronic devices. Without further details, it is difficult to pinpoint its exact function.

Potential Applications:

  • Consumer Electronics: Could be used in devices such as televisions, set-top boxes, or audio equipment.
  • Industrial Equipment: Might be integrated into control systems, power supplies, or monitoring devices.
  • Telecommunications: Possibly found in network infrastructure components or communication devices.
  • Automotive Electronics: Could be utilized in automotive control units or entertainment systems.

Potential Features:

  • Compact Size: Many modern electronic components are designed to be small to accommodate miniaturization trends.
  • Low Power Consumption: Efficiency is a key requirement for many applications, so the component may be designed for low power use.
  • Robustness: Depending on the application, the component may be designed to withstand harsh environmental conditions.
  • Specific Electrical Characteristics: It would possess particular voltage, current, or impedance characteristics depending on its role.

Potential Benefits:

  • Improved System Performance: The component may contribute to enhancing the overall performance of the electronic device it is incorporated into.
  • Increased Reliability: A well-designed and manufactured component can improve the reliability of the final product.
  • Reduced System Size: Smaller components enable the creation of more compact electronic devices.
  • Cost-Effectiveness: The component may offer a cost-effective solution for a specific function.

Due to the lack of precise specifications, it's impossible to provide more detailed technical information. For accurate specifications and application guidelines, it is recommended to consult the official Umec documentation or contact their technical support directly, referencing the part number UT20763-00TS.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1515 $61.5150
23+ $5.0474 $116.0902
36+ $4.8891 $176.0076
49+ $4.7320 $231.8680
64+ $4.5738 $292.7232
85+ $4.1014 $348.6190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess