The ESD15V32D-LC is an Electrostatic Discharge (ESD) protection diode manufactured by UN Semiconductor INC. It is designed to safeguard sensitive electronic circuits from damage caused by ESD strikes, a common occurrence during manufacturing, handling, and operation of electronic devices. This device is listed as END-OF-LIFE by the manufacturer.
Applications
- Protection of I/O ports in microcontrollers
- Protection of data lines in USB interfaces
- Protection of sensitive inputs in audio amplifiers
- Protection of Ethernet ports in network devices
- Protection of display interfaces in mobile devices
Features
- Low clamping voltage to minimize stress on protected circuitry
- High surge current capability to handle large ESD events
- Fast turn-on time to quickly clamp transient voltages
- Small footprint for space-saving designs
- Low leakage current to preserve battery life in portable devices
Benefits
- Increased system robustness by preventing ESD-related failures
- Reduced product returns and warranty claims due to ESD damage
- Improved product reliability and longevity
- Enhanced system performance by preventing signal degradation caused by ESD
- Simplified PCB design and reduced component count
Additional Details
The ESD15V32D-LC is typically available in a compact surface-mount package, such as SOD-323 or similar. It features a standoff voltage of 15V and a clamping voltage of approximately 32V under ESD conditions. The device is compliant with industry-standard ESD protection requirements, including IEC 61000-4-2. It is designed to protect against both contact and air discharge ESD events. The low capacitance makes it suitable for high-speed data lines.
Due to its END-OF-LIFE status, it's advisable to consult with UN Semiconductor INC or their distributors for recommended replacement parts for future designs and applications. Alternative solutions with similar specifications are available from various manufacturers.