EN
  • EN
  • DE

PLL611-519SC-LR-A4

Part No PLL611-519SC-LR-A4
Manufacturer PhaseLink Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer PhaseLink Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833925-PLL611-519SC-LR-A4
Ultra Librarian 3D Model Ultra Librarian PLL611-519SC-LR-A4 CAD Model

Description

The PLL611-519SC-LR-A4 is a clock multiplier and jitter attenuator from PhaseLink Corporation, designed for high-performance applications requiring precise and stable clock signals. It belongs to the PLL611 series, recognized for its low jitter characteristics and versatile functionality.

Applications:

  • Optical Transport Equipment: Used in transponders and line cards for SONET/SDH and OTN systems.
  • High-Speed Data Communication: In 10G/40G/100G Ethernet systems for clock recovery and synchronization.
  • Wireless Communication Infrastructure: Provides precise timing for base stations and other wireless equipment.
  • Data Storage Systems: Employed in storage area networks (SANs) and high-performance storage arrays.
  • Test and Measurement Instruments: Generates stable clock signals for signal generators and analyzers.

Features:

  • Ultra-Low Jitter Performance: Ensures minimal timing errors and high signal integrity.
  • Clock Multiplication: Multiplies the input clock frequency to generate desired output frequencies.
  • Jitter Attenuation: Reduces jitter on the input clock signal, improving clock quality.
  • Programmable Output Frequencies: Offers flexibility to select from a wide range of output frequencies.
  • Compact Package: Facilitates integration into space-constrained designs.

Benefits:

  • Improved System Performance: Stable and accurate clock signals enhance overall system performance.
  • Reduced Bit Error Rate (BER): Low jitter minimizes the risk of bit errors in high-speed data transmission.
  • Enhanced Signal Integrity: Low jitter contributes to improved signal integrity in data paths.
  • Simplified Clock Distribution: Clock multiplication simplifies clock distribution within the system.
  • Increased Design Flexibility: Programmable output frequencies provide greater design flexibility.

The PLL611-519SC-LR-A4 typically operates on a 3.3V supply and is designed to function over an extended temperature range. The '519SC' portion of the identifier likely refers to a specific frequency range and configuration. The 'LR' designation likely indicates long range or extended performance specifications, while the A4 signifies a specific revision or build. For precise specifications regarding frequency range, jitter performance, and operating temperature, consult the official PhaseLink datasheet.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess