EN
  • EN
  • DE

0402WGF1200TCE

Part No 0402WGF1200TCE
Manufacturer UNIOHM CORPORATION
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UNIOHM CORPORATION
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843022-0402WGF1200TCE
Ultra Librarian 3D Model Ultra Librarian 0402WGF1200TCE CAD Model

Description

The UNIOHM CORPORATION 0402WGF1200TCE is a chip resistor designed for surface mount technology (SMT) applications. This component is part of UNIOHM's range of precision resistors, known for their reliability and stable performance. The 0402 package size is extremely compact, making it suitable for high-density circuit boards where space is at a premium. It offers a resistance value of 120 ohms.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices.
  • Industrial Control Systems: Employed in control circuits, sensors, and instrumentation.
  • Medical Devices: Integrated into monitoring equipment and diagnostic tools.
  • Automotive Electronics: Utilized in engine control units (ECUs) and other vehicle systems.
  • LED Lighting: Used in LED drivers and current limiting circuits.

Features

  • Compact Size: The 0402 package allows for high-density PCB layouts.
  • High Stability: Offers consistent performance over a wide temperature range.
  • Surface Mount Technology: Designed for automated assembly processes.
  • RoHS Compliant: Free from hazardous substances, meeting environmental standards.
  • Precise Resistance Value: Provides accurate resistance for sensitive circuits.

Benefits

  • Reduced Board Space: Enables smaller and more compact electronic devices.
  • Improved Reliability: Ensures stable performance in various operating conditions.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy Assembly: Compatible with standard SMT assembly equipment.
  • Environmentally Friendly: Complies with RoHS regulations.

Additional Details

The 0402WGF1200TCE resistor typically has a power rating of 1/16W and a tolerance of 1%. Its temperature coefficient of resistance (TCR) is generally around ±100 ppm/°C. This resistor is suitable for reflow soldering processes. Always refer to the manufacturer's datasheet for specific electrical characteristics, temperature ratings, and soldering guidelines. The 0402 package's dimensions are approximately 1.0mm x 0.5mm, so careful handling is necessary during assembly. This resistor is designed to provide stable and reliable performance in a variety of electronic circuits.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
71,430+ $0.0007 $50.0010
166,670+ $0.0006 $100.0020
300,000+ $0.0005 $150.0000
400,000+ $0.0005 $200.0000
500,000+ $0.0005 $250.0000
600,000+ $0.0005 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 627,000 pieces
MOQ: 71430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess