EN
  • EN
  • DE

SM2100A

Part No SM2100A
Manufacturer UNIOHM CORPORATION
Description 2.0 AMP SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UNIOHM CORPORATION
Win Source Part Number 1250819-SM2100A
Manufacturer Homepage www.uniohm.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM2100A CAD Model

Description

The SM2100A is a Transient Voltage Suppressor (TVS) diode manufactured by UNIOHM CORPORATION. It is specifically designed to protect sensitive electronic equipment from voltage transients induced by events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The SM2100A provides a fast response and robust clamping performance, ensuring the reliable operation of protected circuits.

Applications:

  • Protection of I/O ports
  • Data lines and signal lines
  • Microcontroller inputs
  • Industrial control equipment
  • Consumer electronics (e.g., smartphones, tablets)

Features:

  • Unidirectional TVS diode
  • Low clamping voltage
  • Fast response time
  • High surge capability
  • Surface mount packaging (typically SMB/DO-214AA)
  • RoHS compliant

Benefits:

  • Provides robust protection against voltage transients
  • Improves the reliability and lifespan of electronic devices
  • Reduces the risk of equipment failure and downtime
  • Simplifies compliance with industry standards for ESD and surge immunity
  • Easy integration into existing circuit designs

Additional Details:

The SM2100A is typically available in a SMB (DO-214AA) surface mount package. Key electrical characteristics include a standoff voltage of 21V, breakdown voltage above 23V, and a low clamping voltage to ensure minimal voltage stress on protected components. The peak pulse power dissipation is often rated at 400W or 600W for a 10/1000µs waveform, depending on the specific datasheet revision. It is essential to consult the UNIOHM datasheet for the SM2100A to obtain precise specifications, including surge current ratings, operating temperature range, and detailed clamping voltage characteristics. Proper PCB layout is crucial for effective TVS diode operation. Short trace lengths and close placement to the protected circuit are recommended to minimize inductance. The fast response time of the SM2100A ensures that transient voltages are quickly clamped, preventing damage to sensitive electronics. Its rugged construction and reliable performance make it a popular choice for protecting a wide range of electronic devices from transient voltage threats.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,625+ $0.0308 $50.0500
3,955+ $0.0253 $100.0615
6,125+ $0.0245 $150.0625
8,440+ $0.0237 $200.0280
10,870+ $0.0230 $250.0100
14,565+ $0.0206 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,060 pieces
MOQ: 1625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess