EN
  • EN
  • DE

UM5080

Part No UM5080
Manufacturer Union Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Union Semiconductor
Win Source Part Number 387686-UM5080
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UM5080 CAD Model

Description

The UM5080 is a transient voltage suppressor (TVS) diode manufactured by Union Semiconductor, designed to protect sensitive electronic circuitry from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It is designed for a broad range of applications where robust protection against transient voltage events is crucial for ensuring reliable operation and preventing component damage.

Applications

  • Protection of I/O interfaces in consumer electronics
  • ESD protection for portable devices such as smartphones and tablets
  • Surge protection for data lines and communication ports (USB, Ethernet)
  • Protection of automotive electronic control units (ECUs)
  • Safeguarding industrial control systems from voltage spikes
  • LED lighting protection against surge events

Features

  • Low clamping voltage to minimize stress on protected components
  • Fast response time for effective transient suppression
  • Small surface mount package for space-constrained applications
  • High surge capability to withstand large transient events
  • Low leakage current to minimize power consumption

Benefits

  • Enhanced system reliability by preventing damage from voltage transients
  • Extended product lifespan due to improved component protection
  • Reduced warranty costs associated with ESD-related failures
  • Simplified circuit design with integrated protection solution
  • Improved signal integrity by minimizing signal distortion during transient events

Additional Details

The UM5080 functions by rapidly clamping the voltage to a safe level during a transient event, diverting the excess current away from sensitive components. This prevents overvoltage stress and potential damage. Important specifications to consider when using the UM5080 include its reverse standoff voltage, clamping voltage, peak pulse power dissipation, and response time. The reverse standoff voltage indicates the maximum voltage the device can withstand without conducting, while the clamping voltage represents the maximum voltage seen by the protected component during a transient. The peak pulse power dissipation specifies the maximum power the device can handle during a surge event, and the response time indicates how quickly the device responds to a voltage spike. Proper PCB layout is essential for effective ESD protection. The UM5080 should be positioned as close as possible to the protected component, and trace lengths should be minimized to reduce inductance. A solid ground plane is crucial for diverting transient currents. Union Semiconductor provides comprehensive datasheets and application notes to assist designers in implementing the UM5080 effectively. It is typically available in various surface mount packages, such as SOD-323 or SOD-523, allowing for flexible design and efficient manufacturing. Incorporating the UM5080 into electronic designs helps to significantly improve the overall robustness and reliability of the final product.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $2.8677
Texas Instruments
One-Shot Phase Control
Lowest to $3.8672
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148,200 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess