EN
  • EN
  • DE

10033

Part No 10033
Manufacturer Unirise USA
Catalog Modular Cables
Description CABLE MOD 8P8C PLUG TO PLUG 8'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Unirise USA
Series ClearFit™
Package Bag
Product Status Active
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 8.00' (2.44m)
Shielding Unshielded
Color Gray
Features Molded Plugs
Style Cat6
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 853555-10033
Ultra Librarian 3D Model Ultra Librarian 10033 CAD Model

Description

The 853555-10033 is a modular cable used for various applications and belongs to the Cable Assemblies - Modular Cables category and is part of the ClearFit™ series from Unirise USA.

  • Length: 8.00' (2.44m)
  • Color: Gray
  • Plugs: Molded
  • Connector Type: Plug to Plug
  • Shielding: Unshielded
  • Package: Bag
  • Standard Package: 1 pcs
  • Connectors: 8p8c (RJ45, Ethernet)
  • Category: Cat6
  • Mounting: Free Hanging (In-Line)
  • Product Status: Active
  • ECCN: EAR99
  • HTSUS Code: 8544.42.2000

You May Also Be Interested in

Molex, LLC
ENET MMJ IND/RJ45 10T 5M
Need more? Email Us
Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 3.28'
Need more? Email Us
Molex, LLC
CABLE MOD 8P8C JACK TO PLUG 1'
Need more? Email Us
Molex, LLC
ENET MMJ IND/RJ45 568A 4M
Need more? Email Us
Samtec Inc.
SEAL RECTANGULAR RECEPTACLE ETHE
Need more? Email Us
Phoenix Contact
CABLE MOD 8P8C PLUG-PLUG 5.74'
Need more? Email Us
Molex, LLC
ENET MP IND 10T SHLD 10M
Need more? Email Us
Samtec Inc.
CABLE MOD 8P8C JACK-PLUG 1.64'
Need more? Email Us
Bulgin
PXP6037/5M00
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2680 $50.9200
455+ $0.2199 $100.0545
705+ $0.2131 $150.2355
970+ $0.2062 $200.0140
1,255+ $0.1993 $250.1215
1,680+ $0.1787 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,020 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess