EN
  • EN
  • DE

10100

Part No 10100
Manufacturer Unirise USA
Catalog Modular Cables
Description CABLE MOD 8P8C PLUG TO PLUG 3'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Unirise USA
Series ClearFit™
Package Bag
Product Status Active
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 3.00' (914.4mm)
Shielding Unshielded
Color Red
Features Molded Plugs
Style Cat6
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 853600-10100
Ultra Librarian 3D Model Ultra Librarian 10100 CAD Model

Description

The Modular Cable 853600-10100 is a high-quality cable assembly used in the Cable Assemblies - Modular Cables category from Unirise USA.

  • Series: ClearFit™
  • Color: Red
  • Plugs: Molded
  • Connector Type: Plug to Plug
  • Cable Length: 3.00' (914.4mm)
  • Cable Shape: Round
  • Shielding: Unshielded
  • Standard Package: 1 piece
  • Connections: 8p8c (RJ45, Ethernet)
  • Style: Cat6
  • Mounting Type: Free Hanging (In-Line)
  • MSL Level: Not Applicable
  • HTSUS Code: 8544.42.2000
  • Product Status: Active

You May Also Be Interested in

Belden Inc.
6P HARNESS B10GXF CMR GRY 35F
Need more? Email Us
Bulgin
PXP6037/5M00
Need more? Email Us
Bulgin
CABLE MOD 8P8C PLUG-PLUG 6.56'
Need more? Email Us
Amphenol
CABLE MOD 8P8C JACK-PLUG 4.92'
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568A 2M STRAN
Need more? Email Us
Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 3.28'
Need more? Email Us
Molex, LLC
ENET FR/FR PASS-THRU SHD UV
Need more? Email Us
Molex, LLC
CABLE MOD 8P8C JACK TO PLUG 1'
Need more? Email Us
Molex, LLC
CABLE MOD 8P8C JACK TO PLUG 1'
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.6257 $84.6257
2+ $81.9807 $163.9614
3+ $79.3370 $238.0110
4+ $76.6920 $306.7680
6+ $68.7583 $412.5498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess