EN
  • EN
  • DE

10114

Part No 10114
Manufacturer Unirise USA
Catalog Modular Cables
Description CABLE MOD 8P8C PLUG TO PLUG 25'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Unirise USA
Series ClearFit™
Package Bag
Product Status Active
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 25.00' (7.62m)
Shielding Unshielded
Color Red
Features Molded Plugs
Style Cat6
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 853610-10114
Ultra Librarian 3D Model Ultra Librarian 10114 CAD Model

Description

The 853610-10114 is a modular cable from Unirise USA.

  • Series: ClearFit™
  • Plugs: Molded
  • Cable Length: 25.00' (7.62m)
  • Connector Type: Plug-to-Plug
  • Style: Cat6
  • Shielding: Unshielded
  • Color: Red
  • Mounting Type: Free Hanging (in-line)
  • Product Status: Active
  • Packaging: Bag

You May Also Be Interested in

Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 9.84'
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568A 2M STRAN
Need more? Email Us
Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 6.56'
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568A 3M STRAN
Need more? Email Us
Samtec Inc.
CABLE MOD 8P8C PLUG-CABLE 6.56'
Need more? Email Us
Samtec Inc.
CABLE MOD 8P8C JACK-PLUG 3.28'
Need more? Email Us
Molex, LLC
CABLE MOD 8P8C JACK TO PLUG 1'
Need more? Email Us
Phoenix Contact
CABLE MOD 8P8C PLUG-PLUG 5.74'
Need more? Email Us
Samtec Inc.
SCRES SEALED CIRCULAR RECEPTACLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1769 $82.1769
2+ $79.6088 $159.2176
3+ $77.0408 $231.1224
4+ $74.4728 $297.8912
5+ $66.7687 $333.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess