EN
  • EN
  • DE

APS-160ELL331MJC5S

Part No APS-160ELL331MJC5S
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 330UF 20% 16V TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Polymer
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 16 V
ESR (Equivalent Series Resistance) 14mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Applications General Purpose
Ripple Current @ High Frequency 5.05 A @ 100 kHz
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.492" (12.50mm)
Mounting Type Through Hole
Case / Package Radial, Can
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1515442-APS-160ELL331MJC5S
Ultra Librarian 3D Model Ultra Librarian APS-160ELL331MJC5S CAD Model

Description

N

You May Also Be Interested in

Nichicon
CAP ALUM 1000UF 20% 25V RADIAL
Lowest to $0.2502
Hunan Aihua Group
CAP ALUMHYB 120UF 20% 50V SMD
Need more? Email Us
Rubycon
CAP ALUMHYB 560UF 20% 25V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 470UF 20% 2V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 100UF 20% 20V SMD
Lowest to $1.0245
Murata Electronics North America
CAP ALUM POLY 330UF 20% 6.3V SMD
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 100UF 20% 16V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 220UF 20% 6.3V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 100UF 20% 35V TH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess