EN
  • EN
  • DE

E36L451HLS222ME92U

Part No E36L451HLS222ME92U
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM SCRW TERM HIGH RIPPLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series U36L
Package Bulk
Product Status Active
Capacitance 2.2 mF
Tolerance ±20%
Voltage - Rated 450 V
ESR (Equivalent Series Resistance) 61mOhm @ 120Hz
Lifetime @ Temp. 10000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 9.6 A @ 120 Hz
Ripple Current @ High Frequency 13.5 A @ 3 kHz
Lead Spacing 1.252" (31.80mm)
Size / Dimension 3.000" Dia (76.20mm)
Height - Seated (Max) 3.661" (93.00mm)
Mounting Type Chassis, Stud Mount
Package / Case Radial, Can - Screw Terminals
Standard Package 16 pcs
Win Source Part Number 982890-E36L451HLS222ME92U
Ultra Librarian 3D Model Ultra Librarian E36L451HLS222ME92U CAD Model

Description

The U36L series aluminum electrolytic capacitor is a high-capacity component designed for general purpose applications.

  • Capacitance: 2.2 mF
  • Voltage Rating: 450 V
  • Tolerance: ±20%
  • Standard Package: 16 pcs
  • Package: Radial, Can - Screw Terminals
  • Size: 3.000" Dia (76.20mm)
  • Height: 3.661" (93.00mm)
  • Temperature Range: -40°C to 85°C
  • Lifetime: 10000 hours @ 85°C
  • Polarized: Yes
  • Mounting Type: Chassis, Stud Mount
  • ESR: Low equivalent series resistance (ESR)
  • Ripple Current Ratings: High
  • Manufacturer: United Chemi-Con
  • Status: Active

You May Also Be Interested in

Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess