EN
  • EN
  • DE

ADUC7021BCPZ62-RL7

Part No ADUC7021BCPZ62-RL7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC7xxx
Packaging Reel - TR
Core Processor ARM7
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 13
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
RAM Size 2K x 32
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 8x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 1142371-ADUC7021BCPZ62-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADUC7021
Introduction Date October 01, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUC7021BCPZ62-RL7 CAD Model

Description

Product Overview: ADUC7021BCPZ62-RL7 by Analog Devices Inc.

The ADUC7021BCPZ62-RL7 is a highly integrated microcontroller from Analog Devices Inc., designed to cater to the needs of precision analog microcontroller applications. This product combines high-performance data conversion with a fully featured microcontroller on a single chip, making it an ideal solution for a wide range of industrial, instrumentation, and control applications.

Key Features

  • High-Resolution Analog I/O: The device boasts a 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC), ensuring precise and accurate data acquisition and control.
  • ARM7TDMI Core: At the heart of the ADUC7021BCPZ62-RL7 is an ARM7TDMI core, providing robust processing capabilities with a maximum core clock of 41.78 MHz. This core is well-known for its low power consumption and high efficiency.
  • On-Chip Memory: The product includes 62KB of non-volatile Flash/EE memory and 8KB of SRAM, offering ample space for application code and data storage without the need for external memory components.
  • Power Management: An on-board power management unit allows for power-saving modes, making it suitable for battery-powered or power-sensitive applications.
  • Robust I/O Capabilities: Multiple general-purpose I/O pins are available for interfacing with external devices, providing flexibility in system design.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in harsh environments.
  • Package: The ADUC7021BCPZ62-RL7 comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The ADUC7021BCPZ62-RL7 is designed to be versatile, addressing the needs of various applications, such as:

  • Industrial control systems
  • Smart sensors and instrumentation
  • Medical devices
  • Automotive control units
  • Communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADUC7021BCPZ62-RL7 is no exception. The device is manufactured under strict quality control standards, ensuring high reliability and performance consistency for critical applications.

With its combination of precision data conversion, powerful processing core, and extensive memory, the ADUC7021BCPZ62-RL7 from Analog Devices Inc. stands out as a robust and efficient solution for advanced microcontroller applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4823 $67.4115
11+ $11.0625 $121.6875
17+ $10.7168 $182.1856
23+ $10.3711 $238.5353
29+ $10.0254 $290.7366
39+ $8.9884 $350.5476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess