EN
  • EN
  • DE

EGPA101ELL201ML20S

Part No EGPA101ELL201ML20S
Manufacturer United Chemi-Con
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 200UF 20% 100V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 200 µF
Tolerance ±20%
Voltage - Rated 100 V
ESR (Equivalent Series Resistance) 110mOhm @ 100kHz
Lifetime @ Temp. 3000 Hrs @ 125°C
Temperature Range - Operating -40°C ~ 125°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 632 mA @ 120 Hz
Ripple Current @ High Frequency 1.58 A @ 100 kHz
Size / Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 0.846" (21.50mm)
Mounting Type Through Hole
Case / Package Radial, Can
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511520-EGPA101ELL201ML20S
Ultra Librarian 3D Model Ultra Librarian EGPA101ELL201ML20S CAD Model

Description

N

You May Also Be Interested in

Panasonic
CAP ALUM 10UF 20% 250V RADIAL TH
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 100UF 20% 25V SMD
Need more? Email Us
Rubycon
CAP ALUM 1000UF 20% 250V SNAP TH
Need more? Email Us
United Chemi-Con
CAP ALUM 220UF 20% 400V SNAP TH
Need more? Email Us
Rubycon
CAP ALUM 82UF 20% 400V RADIAL TH
Lowest to $1.1261
Rubycon
CAP ALUM 680UF 20% 63V RADIAL TH
Need more? Email Us
Kemet
CAP ALUM 22UF 20% 50V SMD
Need more? Email Us
Wurth Electronics Inc
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5869
Wurth Electronics Inc
CAP ALUM 47UF 20% 35V SMD
Lowest to $0.4472

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess