EN
  • EN
  • DE

EGPA250ELL182MK25S

Part No EGPA250ELL182MK25S
Manufacturer United Chemi-Con
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 1800UF 20% 25V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1800 µF
Tolerance ±20%
Voltage - Rated 25 V
ESR (Equivalent Series Resistance) 33mOhm @ 100kHz
Lifetime @ Temp. 3000 Hrs @ 125°C
Temperature Range - Operating -40°C ~ 125°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 1.368 A @ 120 Hz
Ripple Current @ High Frequency 2.28 A @ 100 kHz
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.492" Dia (12.50mm)
Height - Seated (Max) 1.043" (26.50mm)
Mounting Type Through Hole
Case / Package Radial, Can
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511527-EGPA250ELL182MK25S
Ultra Librarian 3D Model Ultra Librarian EGPA250ELL182MK25S CAD Model

Description

N

You May Also Be Interested in

Dongguan Rongqiang Electronics Technology Co., Ltd.
680uF ±20% 25V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0880
Hunan Aihua Group
220uF 50V Aluminum Electrolytic Capacitors Through Hole,D8xL16mm 7000hrs@105℃
Lowest to $0.0880
Dongguan Rongqiang Electronics Technology Co., Ltd.
6.8uF ±20% 400V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.1323
VT (Vertical Technology)
100uF ±20% 10V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0332
Ymin
47uF 80V Aluminum Electrolytic Capacitors Through Hole,D6.3xL11mm 9000hrs@105℃
Lowest to $0.1092
KNSCHA ELECTRONICS CO.,LIMITED
10uF 450V Aluminum Electrolytic Capacitors Through Hole,D10xL13mm 5000hrs@105℃
Lowest to $0.1163
KNSCHA ELECTRONICS CO.,LIMITED
100uF ±20% 25V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0376
Hunan Aihua Group
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL16mm
Lowest to $0.0719
Dongguan Chengxing Electronic Co., Ltd.
100uF 50V Aluminum Electrolytic Capacitors Through Hole,D8xL12mm 3000hrs@105℃
Lowest to $0.0402

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess