EN
  • EN
  • DE

EGPA800ELL122MM40S

Part No EGPA800ELL122MM40S
Manufacturer United Chemi-Con
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 1200UF 20% 80V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1200 µF
Tolerance ±20%
Voltage - Rated 80 V
ESR (Equivalent Series Resistance) 30mOhm @ 100kHz
Lifetime @ Temp. 5000 Hrs @ 125°C
Temperature Range - Operating -40°C ~ 125°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 1.926 A @ 120 Hz
Ripple Current @ High Frequency 3.21 A @ 100 kHz
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.709" Dia (18.00mm)
Height - Seated (Max) 1.634" (41.50mm)
Mounting Type Through Hole
Case / Package Radial, Can
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1511560-EGPA800ELL122MM40S
Ultra Librarian 3D Model Ultra Librarian EGPA800ELL122MM40S CAD Model

Description

N

You May Also Be Interested in

Hunan Aihua Group
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D8xL12mm 2000hrs@105℃
Lowest to $0.0528
KNSCHA ELECTRONICS CO.,LIMITED
10uF 450V Aluminum Electrolytic Capacitors Through Hole,D10xL13mm 5000hrs@105℃
Lowest to $0.1163
Dongguan Chengxing Electronic Co., Ltd.
22uF 50V Aluminum Electrolytic Capacitors Through Hole,D5xL11mm 2000hrs@105℃
Lowest to $0.0250
Dongguan Chengxing Electronic Co., Ltd.
100uF 50V Aluminum Electrolytic Capacitors Through Hole,D8xL12mm 3000hrs@105℃
Lowest to $0.0402
Dongguan Rongqiang Electronics Technology Co., Ltd.
100uF ±20% 16V Aluminum Electrolytic Capacitors 2000hrs@125℃
Lowest to $0.0471
Nichicon
CAP ALUM 33UF 20% 450V RADIAL TH
Lowest to $1.6881
KNSCHA ELECTRONICS CO.,LIMITED
220uF ±20% 35V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0707
Dongguan Chengxing Electronic Co., Ltd.
470uF ±20% 10V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0289
Capxon Electronic Technology Co., Ltd.
1000uF 50V Aluminum Electrolytic Capacitors Through Hole,D13xL25mm 2000hrs@105℃
Lowest to $0.3167

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess