EN
  • EN
  • DE

EGPA800ELL471ML25S

Part No EGPA800ELL471ML25S
Manufacturer United Chemi-Con
Catalog Capacitors
Description CAP ALUM 470UF 20% 80V RADIAL TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsAluminum Electrolytic Capacitors
Mfr Chemi-Con
Series GPA
Packaging Bulk
Part Status Active
Capacitance 470 μF
Tolerance ±20%
Voltage - Rated 80 V
ESR (Equivalent Series Resistance) 61mOhm @ 100kHz
Lifetime @ Temp. 3000 Hrs @ 125°C
Operating Temperature -40°C ~ 125°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 1.015 A @ 120 Hz
Ripple Current @ High Frequency 2.03 A @ 100 kHz
Size / Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 1.043" (26.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
Ultra Librarian 3D Model Ultra Librarian EGPA800ELL471ML25S CAD Model

You May Also Be Interested in

Vishay
CONFORMAL COATED TANTALUM CAP
Lowest to $7.5750
Venkel
CAP CER 1000PF 3KV X7R 1808
Need more? Email Us
AVX Corporation
CAP CER 1200PF 10V X5R 0201
Lowest to $0.0013
EPCOS (TDK)
FILM CAP MKP X2 - COMPACT, 0.33U
Need more? Email Us
Kemet
CAP CER 10UF 50V X5R 1210
Need more? Email Us
AVX Corporation
CAP CER 10UF 100V X7R 2220
Lowest to $3.0944
AVX Corporation
CAP CER 2.2UF 50V X7R 1206
Lowest to $0.1260
Murata Electronics North America
CAP CER 10F 25V B 0805
Need more? Email Us
AVX Corporation
CAP CER 240PF 200V P90 1111
Lowest to $3.3429

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess