EN
  • EN
  • DE

EKMG161ELL470MK20S

Part No EKMG161ELL470MK20S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 47UF 20% 160V RADIAL / Cap Aluminum Lytic 47uF 160V 20% (12.5 X 20mm) Radial 5mm 195mA 2000h 105°C Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Series KMG
Packaging Bulk
Capacitance 47μF
Tolerance ±20%
Voltage Rating DC 160V
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 195mA @ 120Hz
Ripple Current - High Frequency 351mA @ 100kHz
Lead Spacing 0.197" (5.00mm)
Dimension 0.492" Dia (12.50mm)
Height - Seated (Maximum) 0.846" (21.50mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 777928-EKMG161ELL470MK20S
Popularity Medium
Supply and Demand Status Limited
Family Name KM
Introduction Date September 20, 2004
ECCN EAR99
Country of Origin China, Indonesia, Japan, Republic of Korea, Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian EKMG161ELL470MK20S CAD Model

Description

The United Chemi-Con KMG series capacitor is a high-quality through-hole component suitable for general electronic applications.

  • Capacitance: 47μF
  • Tolerance: ±20%
  • Voltage Rating: 160V DC
  • Package: Radial Can
  • Diameter: 0.492 inches (12.50mm)
  • Height: 0.846 inches (21.50mm)
  • Lifetime: 2000 hours @ 105°C
  • Ripple Current (Low Frequency): 195mA @ 120Hz
  • Ripple Current (High Frequency): 351mA @ 100kHz
  • Lead Spacing: 0.197 inches (5.00mm)
  • Polarized: Yes
  • Family: KM
  • Packaging: Bulk
  • Estimated EOL Date: 2027

You May Also Be Interested in

United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess