EN
  • EN
  • DE

EKY-160ETD471MJC5S

Part No EKY-160ETD471MJC5S
Manufacturer United Chemi-Con
Catalog Capacitors
Description CAP ALUM 470UF 20% 10V RADIAL TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsAluminum Electrolytic Capacitors
Mfr Chemi-Con
Series KY
Packaging Tape & Reel (TR)
Part Status Active
Capacitance 470 μF
Tolerance ±20%
Voltage - Rated 16 V
Lifetime @ Temp. 7000 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 432.5 mA @ 120 Hz
Ripple Current @ High Frequency 865 mA @ 100 kHz
Impedance 80 mOhms
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.551" (14.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
Ultra Librarian 3D Model Ultra Librarian EKY-160ETD471MJC5S CAD Model

You May Also Be Interested in

AVX Corporation
CAP TANT 68UF 10% 25V 2924
Lowest to $2.7273
United Chemi-Con
CAP ALUM 470UF 20% 10V RADIAL TH
Lowest to $0.1016
Panasonic
CAP ALUM 470UF 20% 80V SMD
Lowest to $1.8272
Panasonic
CAP ALUM 100UF 20% 63V SMD
Lowest to $0.2934
Eaton / Cutler Hammer
CAP FILM 20UF 10% 800VDC RAD
Lowest to $13.3722
Panasonic
CAP ALUM 470UF 20% 35V SMD
Lowest to $2.5881
AVX Corporation
CAP TANT 0.22UF 10% 20V 0805
Lowest to $0.1363
United Chemi-Con
CAP ALUM 120UF 20% 400V SNAP TH
Lowest to $6.1772
Panasonic
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.4554

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1016 $50.2920
1,200+ $0.0834 $100.0800
1,860+ $0.0808 $150.2880
2,560+ $0.0782 $200.1920
3,310+ $0.0756 $250.2360
4,425+ $0.0678 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 665 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess