EN
  • EN
  • DE

EFDKA80K206E154BH

Part No EFDKA80K206E154BH
Manufacturer Eaton / Cutler Hammer
Catalog Capacitors
Description CAP FILM 20UF 10% 800VDC RAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsFilm Capacitors
Mfr Eaton - Electronics Division
Series EFDKA
Packaging Bulk
Part Status Active
Capacitance 20 μF
Tolerance ±10%
Voltage Rating - DC 800V
Dielectric Material Polypropylene (PP), Metallized
ESR (Equivalent Series Resistance) 8 mOhms
Operating Temperature -55°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial - 4 Leads
Size / Dimension 1.654" L x 0.945" W (42.00mm x 24.00mm)
Height - Seated (Max) 1.772" (45.00mm)
Termination PC Pins
Lead Spacing 1.476" (37.50mm)
Applications Automotive; DC Link, DC Filtering
Ratings AEC-Q200
Ultra Librarian 3D Model Ultra Librarian EFDKA80K206E154BH CAD Model

You May Also Be Interested in

United Chemi-Con
CAP ALUM 100UF 20% 50V RADIAL TH
Need more? Email Us
Draloric
CAP FILM 20UF 5% 700VDC RADIAL
Lowest to $25.9091
United Chemi-Con
CAP ALUM 220UF 20% 63V RADIAL TH
Need more? Email Us
Panasonic
CAP ALUM 100UF 20% 63V SMD
Lowest to $0.2934
Panasonic
CAP ALUM 470UF 20% 35V SMD
Lowest to $2.5881
Panasonic
CAP ALUM 220UF 20% 25V SMD
Lowest to $0.3784
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
Lowest to $2.7273
Panasonic
CAP ALUMHYB 100UF 20% 50V SMD
Lowest to $0.7090
AVX Corporation
CAP TANT 68UF 10% 25V 2924
Lowest to $2.7273

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3722 $53.4888
10+ $10.9721 $109.7210
15+ $10.6292 $159.4380
20+ $10.2864 $205.7280
26+ $9.9435 $258.5310
34+ $8.9148 $303.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess