EN
  • EN
  • DE

ESMQ401VSN121MP25S

Part No ESMQ401VSN121MP25S
Manufacturer United Chemi-Con
Catalog Capacitors
Description CAP ALUM 120UF 20% 400V SNAP TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsAluminum Electrolytic Capacitors
Mfr Chemi-Con
Series SMQ
Packaging Bulk
Part Status Active
Capacitance 120 μF
Tolerance ±20%
Voltage - Rated 400 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Operating Temperature -25°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 1.02 A @ 120 Hz
Ripple Current @ High Frequency 1.459 A @ 50 kHz
Lead Spacing 0.394" (10.00mm)
Size / Dimension 0.866" Dia (22.00mm)
Height - Seated (Max) 1.063" (27.00mm)
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
Ultra Librarian 3D Model Ultra Librarian ESMQ401VSN121MP25S CAD Model

You May Also Be Interested in

Panasonic
CAP ALUMHYB 100UF 20% 50V SMD
Lowest to $0.7090
Vishay
CAP TANT POLY 4.7UF 63V SMD
Lowest to $2.1083
United Chemi-Con
CAP ALUM 1000UF 20% 25V RADIAL
Lowest to $0.2508
United Chemi-Con
CAP ALUM 100UF 20% 25V SMD
Lowest to $0.2125
United Chemi-Con
CAP ALUM 1000UF 20% 25V RADIAL
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 50V RADIAL TH
Need more? Email Us
United Chemi-Con
CAP ALUM 1500UF 20% 6.3V RADIAL
Need more? Email Us
Panasonic
CAP ALUM 220UF 20% 35V SMD
Lowest to $0.4365
United Chemi-Con
CAP ALUM 220UF 20% 63V RADIAL TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1772 $55.5948
20+ $5.0685 $101.3700
31+ $4.9101 $152.2131
43+ $4.7517 $204.3231
55+ $4.5934 $252.6370
73+ $4.1182 $300.6286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess