EN
  • EN
  • DE

T55C475M063C0200

Part No T55C475M063C0200
Manufacturer Vishay
Catalog Capacitors
Description CAP TANT POLY 4.7UF 63V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsTantalum - Polymer Capacitors
Manufacturer Vishay Polytech
Series vPolyTan? T55
Packaging Tape & Reel (TR)
Part Status Active
Capacitance 4.7 μF
Tolerance ±20%
Voltage - Rated 63 V
Type Molded
ESR (Equivalent Series Resistance) 200mOhm @ 100kHz
Operating Temperature -55°C ~ 105°C
Lifetime @ Temp. 1000 Hrs @ 105°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.228" L x 0.126" W (5.80mm x 3.20mm)
Height - Seated (Max) 0.106" (2.70mm)
Manufacturer Size Code C
Features General Purpose
Ultra Librarian 3D Model Ultra Librarian T55C475M063C0200 CAD Model

You May Also Be Interested in

Panasonic
CAP ALUM 100UF 20% 6.3V SMD
Lowest to $2.7273
Vishay
CAP CER 10000PF 50V X7R 0603
Lowest to $0.0245
Panasonic
CAP FILM 1.5UF 10% 400VDC RADIAL
Lowest to $1.1640
Panasonic
CAP ALUM POLY 6.8UF 20% 16V SMD
Lowest to $0.3545
AVX Corporation
CAP TANT 0.22UF 10% 20V 0805
Lowest to $0.1363
Panasonic
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.4554
Panasonic
CAP ALUM 100UF 20% 25V SMD
Need more? Email Us
Vishay
CAP CER 27PF 50V C0G/NP0 0603
Need more? Email Us
AVX Corporation
CAP TANT 68UF 10% 25V 2924
Lowest to $2.7273

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1083 $50.5992
58+ $1.7299 $100.3342
90+ $1.6759 $150.8310
124+ $1.6218 $201.1032
160+ $1.5678 $250.8480
214+ $1.4056 $300.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess