EN
  • EN
  • DE

EKMG250ELL102MJ20S

Part No EKMG250ELL102MJ20S
Manufacturer United Chemi-Con
Catalog Capacitors
Description CAP ALUM 1000UF 20% 25V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsAluminum Electrolytic Capacitors
Mfr Chemi-Con
Series KMG
Packaging Bulk
Part Status Obsolete
Capacitance 1000 μF
Tolerance ±20%
Voltage - Rated 25 V
Lifetime @ Temp. 1000 Hrs @ 105°C
Operating Temperature -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 680 mA @ 120 Hz
Ripple Current @ High Frequency 1.02 A @ 100 kHz
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.846" (21.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
Ultra Librarian 3D Model Ultra Librarian EKMG250ELL102MJ20S CAD Model

You May Also Be Interested in

United Chemi-Con
CAP ALUM 120UF 20% 400V SNAP TH
Lowest to $6.1772
United Chemi-Con
CAP ALUM 100UF 20% 25V SMD
Lowest to $0.2125
AVX Corporation
CAP TANT 68UF 10% 25V 2924
Lowest to $2.7273
AVX Corporation
CAP TANT 0.22UF 10% 20V 0805
Lowest to $0.1363
United Chemi-Con
CAP ALUM 1000UF 20% 25V RADIAL
Lowest to $0.2508
United Chemi-Con
CAP ALUM 100UF 20% 50V RADIAL TH
Need more? Email Us
Panasonic
CAP ALUM POLY 6.8UF 20% 16V SMD
Lowest to $0.3545
Draloric
CAP FILM 20UF 5% 700VDC RADIAL
Lowest to $25.9091
Panasonic
CAP ALUM 220UF 20% 35V SMD
Lowest to $0.4365

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess