EN
  • EN
  • DE
  • IT

QM2416G

Part No QM2416G
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834651-QM2416G
Ultra Librarian 3D Model Ultra Librarian QM2416G CAD Model

Description

The QM2416G is a power management integrated circuit (PMIC) developed by UPI (uPI Semiconductor Corp.). This device is designed to provide efficient and reliable power regulation for a wide array of electronic applications. Integrating multiple power conversion and control functions, it optimizes system performance and minimizes power consumption.

Applications:

  • Smartphones: Manages power distribution for various components.
  • Tablets: Provides efficient power regulation for extended battery life.
  • Portable Media Players: Ensures stable power supply for audio and video processing.
  • Wearable Devices: Optimizes power consumption in smartwatches and fitness trackers.
  • GPS Devices: Extends battery life in portable navigation systems.

Features:

  • Multiple Output Voltage Rails: Independently regulates voltage for different system components.
  • High-Efficiency DC-DC Converters: Maximizes power conversion efficiency to minimize heat generation.
  • Integrated Protection Features: Includes over-voltage, over-current, and short-circuit protection.
  • Low Quiescent Current: Reduces power consumption during standby mode.
  • Compact Package Design: Enables use in space-constrained portable devices.
  • Dynamic Voltage Scaling (DVS): Adjusts voltage levels based on system load to optimize power efficiency.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable applications.
  • Improved System Reliability: Integrated protection features safeguard against power-related faults.
  • Simplified System Design: Reduces component count and simplifies board layout, accelerating development time.
  • Enhanced Performance: Stable and regulated power delivery ensures consistent system performance.
  • Reduced BOM Cost: Integrated PMIC functionality lowers the overall bill of materials cost.

The QM2416G is engineered for optimal performance and reliability. Its internal circuitry and packaging are designed to minimize power loss and maximize thermal efficiency. This PMIC's comprehensive protection features safeguard the system from a range of potential issues, ensuring stable operation. The QM2416G's compact size and low power consumption make it an ideal choice for battery-powered devices. Its ability to dynamically adjust voltage levels further enhances power efficiency, adapting to varying system demands. Overall, the QM2416G is a versatile and efficient PMIC suitable for a variety of portable electronic devices, ensuring optimized power delivery and extended battery life.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,003 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess