EN
  • EN
  • DE

2SD1804L-S-TN3

Part No 2SD1804L-S-TN3
Manufacturer UTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TO252-3
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 743745-2SD1804L-S-TN3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1804L-S-TN3 CAD Model

Description

The 2SD1804L-S-TN3 is a silicon NPN epitaxial planar transistor manufactured by UTC (Unisonic Technologies Co., Ltd.). This transistor is designed for use in low voltage, high current switching applications. It is commonly found in power management circuits and motor control applications, providing efficient and reliable performance.

Applications

  • DC-DC converters
  • Power inverters
  • Motor drivers
  • Relay drivers
  • Switching regulators

Features

  • NPN Epitaxial Planar Transistor
  • Low Saturation Voltage
  • High Collector Current Capability
  • Fast Switching Speed
  • Excellent DC Current Gain
  • Available in a compact SOT-89 package

Benefits

  • Efficient switching performance in power management applications.
  • Reduced power loss due to low saturation voltage.
  • Enhanced reliability in high-current applications.
  • Improved efficiency in switching circuits due to fast switching speed.
  • Simplified circuit design due to excellent DC current gain characteristics.
  • Compact form factor suitable for space-constrained applications.

Additional Details

The 2SD1804L-S-TN3 offers stable performance over a wide range of operating conditions. Its low saturation voltage minimizes power dissipation, contributing to the overall efficiency of the circuit. The transistor's high collector current capability ensures reliable operation in demanding applications. The SOT-89 package provides good thermal performance and allows for easy mounting on printed circuit boards. This transistor is typically used in applications where efficient and reliable switching performance is critical. It is also RoHS compliant.

Key specifications include a high DC current gain, which minimizes the base current required to drive the transistor, and a low collector-emitter saturation voltage, which reduces power dissipation. These features make it suitable for use in battery-powered devices and other applications where energy efficiency is a primary concern. The 2SD1804L-S-TN3 is designed for high-volume production and offers a cost-effective solution for switching applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess