EN
  • EN
  • DE

34063YW

Part No 34063YW
Manufacturer UTC
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 161161-34063YW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 34063YW CAD Model

Description

34063YW Voltage Regulator

The 34063YW is a highly efficient voltage regulator suitable for a variety of electronic projects needing stable power supply management. Known for its adaptability, the 34063YW seamlessly supports multiple configurations.

  • Applications: Embedded systems, portable devices, and consumer electronics.
  • Features and Benefits:
    • Multi-Functionality: Capable of boosting, bucking, or inverting input power.
    • Compact Design: Facilitates easy integration into circuit boards.
    • Cost-Economic: Offers robust performance at a low cost.

    Ideal for engineers looking to optimize energy consumption while maintaining performance, the 34063YW serves a wide range of design needs.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Samsung
Need more? Email Us
AMIS
Need more? Email Us
Broadcom Limited
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
AMIS
Lowest to $4.2781
Coilcraft
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess