The 3N90L-TF3-T is a N-Channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for high-voltage, high-speed switching applications. It features a robust design and is optimized for efficiency and reliability in power electronic circuits.
Applications
- Power supplies
- DC-DC converters
- Motor control
- High-voltage switching regulators
- Lighting applications
Features
- N-Channel enhancement mode MOSFET
- High voltage capability
- Low gate charge (Qg)
- Fast switching speed
- Low drain-source on-resistance (RDS(on))
- High ruggedness
- Lead-free plating
Benefits
- Improved power efficiency due to low RDS(on), reducing power loss and heat generation.
- Enhanced switching performance enables higher operating frequencies, shrinking the size of passive components.
- Increased system reliability due to robust design and high voltage capability.
- Simplified thermal management due to reduced power dissipation.
- Meets environmental regulations with lead-free plating.
Additional Details
The 3N90L-TF3-T is characterized by its low gate charge, which minimizes switching losses and improves efficiency. Its fast switching speed enables the design of high-frequency power converters. The device's low RDS(on) further reduces conduction losses, contributing to overall system efficiency. The 'TF3' likely refers to the package type, commonly a TO-251 or similar, and the '-T' often denotes tape and reel packaging for automated assembly.
Technical Specifications (Typical):
- Drain-Source Voltage (VDS): 900V
- Gate-Source Voltage (VGS): ±30V
- Drain Current (ID): Refer to datasheet for continuous and pulsed values
- RDS(on): Refer to datasheet for specific value at given VGS and ID
- Operating Temperature: -55°C to +150°C