The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AT32UC3C264C-A2UR

Part No AT32UC3C264C-A2UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP / MCU 32-bit AVR RISC 64KB Flash 3.3V/5V 64-Pin TQFP T/R
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $65.170 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$69.5660
$69.566
2+
$67.3920
$134.784
3+
$65.2180
$195.654
4+
$63.0440
$252.176
6+
$56.5220
$339.132
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,921 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR32 UC3 C
Packaging Reel package
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 45
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 11x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 768996-AT32UC3C264C-A2UR
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Family Name AT32UC3C264C
Introduction Date November 05, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
STM32F071RBT6;  S6E1C32D0AGV20000; R7FS124773A01CFM#AA0; R7F7010114AFP; STM32F423RHT6TR; SPC570S40E1CEFAY; STM32L552RET6 ; 

Description

Microchip Technology AT32UC3C264C-A2UR

The AT32UC3C264C-A2UR is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This powerful microcontroller combines a rich set of features with low power consumption, making it ideal for projects that require a balance between performance and energy efficiency.

Key Features:

  • CPU: The device is built around a high-performance 32-bit AVR UC3 CPU, which operates at a maximum frequency of 66 MHz, delivering a robust processing capability for complex tasks.
  • Memory: It comes equipped with 256KB of in-system self-programmable Flash, 64KB of SRAM, and 16KB of EEPROM for data storage, providing ample space for application code and data.
  • Connectivity: The microcontroller offers a range of communication interfaces, including USB, SPI, TWI (I2C), USART, and CAN, enabling it to connect with various peripherals and other microcontrollers.
  • Timer/Counters: Multiple 16-bit timer/counters with PWM channels, as well as a 32-bit real-time counter, are available for precise event timing and waveform generation.
  • Analog Features: It boasts an array of analog features, such as a 12-bit ADC with up to 16 channels and a 12-bit DAC, for interfacing with analog sensors and actuators.
  • Advanced Control: The device supports advanced control applications with its PWM and ADC trigger system, and a Peripheral Event System for inter-peripheral signaling without CPU intervention.
  • Power Efficiency: Designed with power-saving techniques, the AT32UC3C264C-A2UR includes features such as Idle and Power-down modes, which significantly reduce power consumption when the microcontroller is not in full operation.
  • Package: The microcontroller is available in a 64-pin QFN package, which is suitable for space-constrained applications while still offering sufficient I/O options for most applications.

Applications:

The versatility of the AT32UC3C264C-A2UR makes it suitable for a wide array of applications, including industrial control systems, automotive applications, building automation, medical devices, and IoT devices, to name a few. Its robust feature set ensures that developers can implement complex algorithms and communication protocols with ease, making it a go-to choice for sophisticated embedded systems.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.