EN
  • EN
  • DE

MSP430F6736AIPNR

Part No MSP430F6736AIPNR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80LQFP / MSP430 CPUXV2 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F6xx
Package Tape & Reel
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 5x10b, 3x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 430F6736
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-49832-6,296-49832-1,296-49832-2,MSP430F6736AIPNR-ND
Standard Package 1,000
Win Source Part Number 977973-MSP430F6736AIPNR
Ultra Librarian 3D Model Ultra Librarian MSP430F6736AIPNR CAD Model

Description

Product Overview: MSP430F6736AIPNR

The MSP430F6736AIPNR is a highly integrated microcontroller unit (MCU) from Texas Instruments, renowned for its robust performance and energy efficiency. This MCU is part of the MSP430 family, which is specifically designed for metering and energy monitoring applications, making it an ideal choice for smart grid and intelligent energy management solutions.

Key Features

  • Advanced Metering Architecture (AMA): The MSP430F6736AIPNR features the AMA, which enables high-precision measurements of energy consumption, critical for modern metering applications.
  • Low Power Consumption: As with all MSP430 MCUs, this device is designed for low power operation, featuring multiple power-saving modes that significantly extend battery life in field applications.
  • Integrated Peripherals: It comes with a range of integrated peripherals including a 128-segment LCD driver, a real-time clock, multiple communication interfaces such as SPI, UART, and I2C, and an analog-to-digital converter (ADC) with a sampling rate suitable for metering applications.
  • Large Memory: The MCU is equipped with ample memory, including 32KB of RAM and 128KB of flash memory, providing sufficient space for complex programs and data logging.
  • Enhanced Processing Capabilities: The 16-bit RISC architecture offers a balanced combination of processing power and energy efficiency, enabling sophisticated algorithms for energy measurement and communication protocols.

Applications

The MSP430F6736AIPNR is designed to meet the rigorous demands of advanced metering infrastructure (AMI), including residential and commercial metering, sub-metering, and energy monitoring systems. Its precision and reliability also make it suitable for industrial measurement, portable instrumentation, and smart home energy management systems.

Quality and Reliability

Engineered by Texas Instruments, a leader in semiconductor solutions, the MSP430F6736AIPNR is built to the highest quality standards. It ensures long-term reliability for critical applications where accuracy and uptime are paramount. Developers can count on Texas Instruments' comprehensive technical support and resources to streamline the development process and bring their products to market faster.

Overall, the MSP430F6736AIPNR MCU stands out for its integration, performance, and dedication to energy efficiency, making it a top choice for developers looking to create advanced metering solutions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1254 $60.6270
11+ $9.9491 $109.4401
16+ $9.6382 $154.2112
22+ $9.3273 $205.2006
28+ $9.0163 $252.4564
38+ $8.0836 $307.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess