EN
  • EN
  • DE

79L05L-AB3-R

Part No 79L05L-AB3-R
Manufacturer UTC
Catalog Miscellaneous
Description 3-TERMINAL 0.1A NEGATIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816014-79L05L-AB3-R
Ultra Librarian 3D Model Ultra Librarian 79L05L-AB3-R CAD Model

Description

The 79L05L-AB3-R is a fixed negative voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable -5V output voltage from a more negative input voltage. This regulator is part of the 79Lxx series, which is a low-current version of the 79xx series, offering simplicity and ease of use in various electronic circuits. The 'L' in the part number signifies its low current capability, typically around 100mA, making it suitable for low-power applications.

Applications

  • Negative voltage supplies for operational amplifiers and analog circuits.
  • Low-power negative rail generation for instrumentation.
  • Portable electronic devices requiring a -5V supply.
  • Bias voltage generation for transistors.
  • Educational electronics projects.

Features

  • Fixed -5V Output Voltage: Provides a stable and precise -5V output.
  • Low Output Current (Typically 100mA): Suitable for low-power applications.
  • Thermal Overload Protection: Prevents damage from excessive heat.
  • Short-Circuit Protection: Protects the regulator from damage due to output shorts.
  • Internal Current Limiting: Limits the output current to prevent overload conditions.

Benefits

  • Stable Negative Power Supply: Ensures consistent performance of connected devices by providing a stable -5V supply.
  • Protection Against Damage: Built-in protection features prevent damage from common electrical issues.
  • Simplified Circuit Design: Requires minimal external components for operation.
  • Cost-Effective Solution: Provides a reliable -5V supply at a reasonable cost.
  • Long-Term Reliability: Robust design ensures reliable operation over an extended lifespan.

Additional Details

The 79L05L-AB3-R typically comes in a through-hole package such as TO-92 or SO-8. It requires input and output capacitors for stable operation, typically in the range of 0.33μF on the input and 0.1μF on the output. The maximum input voltage is usually around -30V, but it's important to refer to the specific datasheet for precise specifications. The operating temperature range is typically from -40°C to +125°C. The 'AB3' and 'R' suffixes usually refer to specific packaging and tape/reel options. This regulator is ideal for providing a stable -5V supply in low-power applications where a small footprint and cost-effectiveness are important.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess