EN
  • EN
  • DE
  • IT

BCP69L-16-AA3-R

Part No BCP69L-16-AA3-R
Manufacturer UTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT-223
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 737336-BCP69L-16-AA3-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCP69L-16-AA3-R CAD Model

Description

The BCP69L-16-AA3-R is a PNP silicon epitaxial planar transistor manufactured by Unisonic Technologies Co., Ltd (UTC). It's designed for use in switching and amplifier applications. This transistor offers moderate current and voltage handling capabilities, making it suitable for various electronic circuit designs.

Applications

  • Low-Side Switching: Used for low-side switching applications in various circuits.
  • Driver Stages: Employed as driver transistors for relays, LEDs, and other components.
  • Audio Amplification: Utilized in audio amplifier circuits as amplifying or switching elements.
  • DC-DC Conversion: Incorporated into DC-DC converters for voltage regulation.
  • General Purpose Switching: Used in various general-purpose switching applications.

Features

  • PNP Transistor: A PNP bipolar junction transistor.
  • Moderate Collector Current (IC): Designed for moderate collector current levels.
  • Low Saturation Voltage (VCE(sat)): Offers a low saturation voltage for efficient switching.
  • High Current Gain (hFE): Provides a specified range of current gain.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly.
  • Lead-Free: Lead-free construction for environmental compliance.

Benefits

  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • Simplified Assembly: Surface mount package simplifies PCB assembly.
  • RoHS Compliance: Compliant with RoHS environmental standards.
  • Reliable Performance: Designed for reliable and stable operation in various applications.
  • Versatile Usage: Suitable for a wide range of amplifier and switching applications.

Additional Details

The BCP69L-16-AA3-R transistor is designed to operate over a specified temperature range. It is supplied in tape and reel packaging for automated assembly. The transistor is also lead-free and RoHS compliant. Its characteristics make it a suitable choice for various applications where a reliable and efficient switching transistor is required.

Proper biasing is critical to ensure the optimal performance of this transistor in amplifier circuits. The device's thermal resistance must be considered in higher-power applications to prevent overheating. Its electrical characteristics, such as breakdown voltage and current gain, are important considerations in determining its suitability for a particular application.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,748 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess