The L6219L-S24-R is a monolithic integrated circuit designed for motor drivers manufactured by UTC (Unisonic Technologies Co., Ltd.). It's primarily used to drive two-phase stepper motors or drive two DC motors independently. It incorporates a PWM current controller.
Applications
- Driving two-phase stepper motors
- Driving two DC motors independently
- Robotics
- CNC machines
- Printers
- Other industrial automation equipment
Features
- Dual full-bridge driver
- PWM current control
- Operating voltage up to 46V
- Output current up to 750mA per channel
- Thermal shutdown protection
- Overcurrent protection
- Short-circuit protection
Benefits
- Provides precise control of stepper and DC motors
- Reduces external component count
- Offers protection against overcurrent and thermal overload
- Enhances system reliability
Technical Specifications
- Supply Voltage: Up to 46V
- Output Current: 750mA per channel (peak)
- PWM Frequency: Adjustable via external components
- Operating Temperature: -25°C to +125°C
- Package: SOP24
Refer to the UTC L6219L-S24-R datasheet for complete technical specifications and application details.