EN
  • EN
  • DE

LD1117AL-12-AA3

Part No LD1117AL-12-AA3
Manufacturer UTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT-223
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 739244-LD1117AL-12-AA3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD1117AL-12-AA3 CAD Model

Description

The LD1117AL-12-AA3 is a low dropout (LDO) linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a fixed 1.2V output voltage with a low dropout voltage and high output current capability. This regulator is ideal for various electronic applications where a stable and efficient voltage source is required.

Applications:

  • Post Regulation for Switching Power Supply: The LD1117AL-12-AA3 can be used as a post-regulator to filter out noise and ripple from switching power supplies, providing a clean and stable voltage for sensitive circuits.
  • Battery Chargers: Suitable for linear battery chargers, ensuring a constant voltage supply to charge batteries efficiently and safely.
  • Motherboard and Graphic Card Applications: Used in computer motherboards and graphic cards for providing regulated voltage to critical components.
  • Voltage Regulation for Microcontrollers and Processors: Powers microcontrollers, microprocessors, and other digital logic components requiring a regulated 1.2V supply.

Features:

  • Low Dropout Voltage: Typically 1.2V at 800mA, allowing the regulator to operate with a small difference between the input and output voltage, enhancing efficiency.
  • Fixed Output Voltage of 1.2V: Provides a precise and stable voltage output, crucial for sensitive electronic circuits.
  • Output Current Capability of 800mA: Delivers sufficient current for powering a wide range of electronic devices and components.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat, enhancing reliability.
  • Short Circuit Protection: Safeguards the regulator and the connected circuitry from short-circuit conditions.
  • Operating Temperature Range: Operates reliably over a wide temperature range, typically from -40°C to +125°C, suitable for various environments.
  • Available in SOT-223 Package: A compact surface-mount package that facilitates easy integration into electronic designs.

Benefits:

  • Stable Output Voltage: Ensures consistent and reliable performance of the connected electronic devices.
  • High Efficiency: Reduces power dissipation and heat generation due to the low dropout voltage.
  • Enhanced System Reliability: Built-in protection features prevent damage from thermal overload and short circuits.
  • Compact Size: The SOT-223 package allows for space-saving designs, making it suitable for portable and compact devices.
  • Easy Integration: Simple to incorporate into existing circuits with minimal external components required.

Additional Details:

The LD1117AL-12-AA3 requires a small output capacitor for stability, typically a ceramic capacitor in the range of 10μF to 22μF. It is also recommended to use a bypass capacitor at the input to filter out noise. The device is available in a SOT-223 package, which is suitable for automated assembly processes.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,015+ $0.1143 $116.0145
1,565+ $0.1109 $173.5585
2,155+ $0.1074 $231.4470
2,780+ $0.1040 $289.1200
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess