EN
  • EN
  • DE

BQ25570RGRR

Part No BQ25570RGRR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Switching Battery Charger Li-Ion/Li-Pol/Supercapacitor 110mA 2.2V to 5.5V 20-Pin VQFN EP T/R / IC ENERGY HARV CTRLR BATT 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Energy Harvesting
Operating Supply Current 488nA
Supply Voltage - Operating 0.12 V to 4 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-VQFN (3.5x3.5)
Win Source Part Number 1023998-BQ25570RGRR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BQ25570
Introduction Date March 11, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian BQ25570RGRR CAD Model

Description

Introducing the Texas Instruments BQ25570RGRR

The BQ25570RGRR by Texas Instruments is a highly efficient energy harvesting and power management integrated circuit (IC) designed to transform the smallest ambient energy sources into a valuable power supply for a variety of applications. This cutting-edge device is particularly suited for low-power operations and is an ideal solution for energy harvesting systems or for extending the battery life of low-power wireless sensors and other portable devices.

The BQ25570RGRR is adept at extracting and managing power from a wide range of DC sources such as photovoltaic cells, thermoelectric generators, and vibration harvesters. Its ability to work with minute voltages, as low as 100 mV, allows it to effectively operate with energy sources that are not viable for other ICs. It incorporates a boost converter that is capable of high efficiency and low quiescent current, which is critical for maximizing energy extraction from limited sources.

One of the key features of the BQ25570RGRR is its Maximum Power Point Tracking (MPPT) capability. This feature constantly adjusts the input impedance of the IC to ensure that the energy source is operating at its optimal power output level. The MPPT is programmable through an external resistor, allowing for the customization of the power management to suit specific energy sources and storage elements.

The IC also includes an onboard battery management system that enables the charging of energy storage elements like rechargeable batteries or supercapacitors. This system ensures that the energy storage is charged safely and efficiently, with features such as temperature monitoring and charge termination to protect the storage elements from damage.

With its compact QFN package, the BQ25570RGRR is designed to occupy minimal space on a circuit board, making it an excellent choice for space-constrained applications. The device is also characterized by its robustness and reliability, with built-in protection features that guard against conditions such as overvoltage, overcurrent, and overtemperature events.

In summary, the BQ25570RGRR from Texas Instruments represents a smart and versatile solution for energy harvesting and power management in low-power applications. Its advanced features and high efficiency make it an indispensable component in the realm of sustainable and portable power solutions.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2452 $52.4520
24+ $4.3038 $103.2912
36+ $4.1693 $150.0948
50+ $4.0348 $201.7400
65+ $3.9003 $253.5195
86+ $3.4968 $300.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess