EN
  • EN
  • DE

LD1117AL-12-TN3-A

Part No LD1117AL-12-TN3-A
Manufacturer UTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO252
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 746731-LD1117AL-12-TN3-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD1117AL-12-TN3-A CAD Model

Description

The LD1117AL-12-TN3-A is a low dropout (LDO) positive voltage regulator from Unisonic Technologies Co. (UTC), designed to provide a stable 12V output. It is capable of supplying up to 800mA of output current and features a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage.

Applications:

  • Post Regulation for Switching Power Supplies
  • Battery Chargers
  • Voltage Regulation in Consumer Electronics
  • Power Management for Microcontrollers and DSPs
  • Industrial Control Systems

Features:

  • Fixed 12V Output Voltage: Provides a stable and precise 12V output.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • 800mA Output Current Capability: Suitable for applications requiring moderate current.
  • Internal Current Limiting: Protects the regulator and connected circuits from overcurrent conditions.
  • Thermal Overload Protection: Prevents overheating and damage to the regulator.

Benefits:

  • Stable Voltage Supply: Ensures consistent performance of connected devices.
  • Efficient Power Conversion: Low dropout voltage improves efficiency in low voltage applications.
  • Protection Against Overloads and Short Circuits: Enhances system reliability.
  • Simplified Circuit Design: Requires minimal external components.
  • Cost-Effective Solution: Provides a low-cost solution for voltage regulation.

Technical Specifications:

The LD1117AL-12-TN3-A has an output voltage of 12V with an accuracy of ±4%. The input voltage range is typically 13V to 18V. The dropout voltage is typically 1.2V at 800mA. It is available in a SOT-223 package. Operating junction temperature range is -40°C to +125°C. Line regulation is typically 0.2%/V and load regulation is 0.4%. It includes current limiting and thermal shutdown protection.

The device is designed for applications requiring a stable 12V supply with minimal voltage difference between input and output. The internal protection features ensure reliable operation and prevent damage from common electrical faults. Its low dropout voltage and efficient power conversion make it a good choice for battery-powered devices and other applications where power efficiency is critical. The SOT-223 package provides good thermal performance and is suitable for surface mount assembly.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess