EN
  • EN
  • DE

LD1117AL-50-AA3-A-R

Part No LD1117AL-50-AA3-A-R
Manufacturer UTC
Description LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1195781-LD1117AL-50-AA3-A-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LD1117AL-50-AA3-A-R CAD Model

Description

The LD1117AL-50-AA3-A-R is a low dropout (LDO) linear voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's specifically designed to provide a stable and regulated 5.0V output voltage, even when the input voltage is only slightly higher than the desired output. This makes it ideal for applications where efficiency and low voltage operation are crucial. The regulator includes built-in protection features to ensure reliable performance.

Applications

  • Battery-Powered Devices
  • Post Regulation for Switching Power Supplies
  • Microprocessor and Microcontroller Power Supplies
  • Linear Regulation in Consumer Electronics
  • Voltage Regulation in Industrial Control Systems

Features

  • Low Dropout Voltage: Maintains a stable output even with a minimal input-output voltage differential.
  • Fixed 5.0V Output: Delivers a precise and reliable 5V supply.
  • Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Overload Protection: Prevents the regulator from overheating under high load conditions.
  • Short Circuit Protection: Safeguards the regulator and load from damage during short circuits.
  • SOT-223 Package: Compact surface-mount package for efficient board space utilization.

Benefits

  • Stable and Accurate Voltage Regulation: Ensures consistent performance of connected devices by providing a stable 5V supply.
  • Enhanced System Reliability: Built-in protection features protect against damage from overcurrent, overheating, and short circuits.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Increased Efficiency: Low dropout voltage improves efficiency, particularly in battery-powered applications.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Technical Specifications

The LD1117AL-50-AA3-A-R operates from an input voltage range typically between 4.75V and 15V. It provides a fixed 5.0V output with a low dropout voltage, typically around 1.1V at full load. The maximum output current is generally in the range of 800mA to 1A, depending on operating conditions. The device is packaged in a SOT-223 package and usually operates in a temperature range from -40°C to +125°C.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0688 $58.1360
2,045+ $0.0565 $115.5425
3,175+ $0.0547 $173.6725
4,370+ $0.0529 $231.1730
5,645+ $0.0512 $289.0240
7,560+ $0.0459 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,200 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess